EN
  • EN
  • DE

LTC2908ITS8-A1#TRMPBF

Part No LTC2908ITS8-A1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SIX SUPPLY PREC TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062165-LTC2908ITS8-A1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2908ITS8-A1#TRMPBF CAD Model

Description

LTC2908ITS8-A1#TRMPBF Precision Hex Supply Monitor

The LTC2908ITS8-A1#TRMPBF is a state-of-the-art precision hex supply monitor designed and manufactured by Linear Technology, now part of Analog Devices. This compact and efficient device is engineered to monitor up to six supply voltages, making it an ideal solution for system monitoring and management in complex electronic systems. Its robust design and high accuracy make it suitable for a wide range of applications, including servers, computers, telecom systems, and industrial equipment.

Key Features:

  • Multiple Voltage Monitoring: The LTC2908 is capable of monitoring six voltage inputs simultaneously. This feature allows for comprehensive system checks and ensures that all supply voltages are within their specified ranges.
  • Adjustable Reset Thresholds: It offers adjustable reset thresholds for each monitored supply, providing flexibility and precision in setting the voltage levels that will trigger a system reset or warning.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various supply voltages that are common in multi-voltage systems.
  • Low Power Consumption: Designed for efficiency, the LTC2908 consumes minimal power, which helps to reduce the overall power consumption of the system it is monitoring.
  • Compact Packaging: The LTC2908ITS8-A1#TRMPBF comes in a compact TSOT-23 package, making it suitable for space-constrained applications without compromising performance.

Additional Benefits:

  • Glitch Immunity: The device is designed to be immune to short duration voltage glitches, ensuring stable operation even in electrically noisy environments.
  • Status Outputs: It features status outputs that provide real-time feedback on the condition of each monitored supply voltage, which can be used for diagnostics or to trigger corrective actions.
  • Temperature Range: The LTC2908ITS8-A1#TRMPBF operates across an extended temperature range, making it suitable for use in harsh environments.

With its combination of precision monitoring, flexible configuration, and compact size, the LTC2908ITS8-A1#TRMPBF is an excellent choice for system designers looking to enhance reliability and maintain the integrity of their power supplies. Whether used in mission-critical servers or sophisticated industrial systems, this precision hex supply monitor from Linear Technology ensures that your electronic systems operate within their safe operating conditions at all times.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess