EN
  • EN
  • DE

TWR-K60D100M-KIT

Part No TWR-K60D100M-KIT
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TOWER SYSTEM K60 EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features K60 Tower System series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Manufacturer NXP
Series Kinetis
Package Box
Core Processor ARM® Cortex®-M4
Mounting Fixed
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Part Number 935327336598, TWRK60D100MKIT
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937923-TWR-K60D100M-KIT
Ultra Librarian 3D Model Ultra Librarian TWR-K60D100M-KIT CAD Model

Description

The NXP TWR-K60D100M-KIT is a comprehensive development tool for designers working with NXP's Kinetis K60 microcontroller family. This kit is designed to facilitate rapid prototyping and development for a wide range of applications, including industrial control, medical systems, and IoT devices.

Key Features:

  • Microcontroller: At the heart of the kit is the MK60DN512VMD10—a Kinetis K60 MCU with a 32-bit ARM Cortex-M4 core, providing exceptional performance and efficiency for embedded applications.
  • Memory: The K60 MCU includes 512KB of flash memory and 128KB of SRAM, allowing for robust application development without immediate need for external memory.
  • Modular Tower System: The TWR-K60D100M-KIT is part of NXP's Tower System, a modular development platform that enables advanced capabilities through the use of interchangeable and stackable modules.
  • Connectivity: With Ethernet, USB (host and device), CAN, and a variety of serial communication interfaces, this development kit offers extensive connectivity options for a multitude of use cases.
  • Onboard Debugging: The kit includes an onboard OSJTAG circuit with a USB connector to provide a debug interface to the MCU without the need for additional hardware.
  • Expansion Options: An array of expansion headers and peripheral connectors makes it easy to add sensors, actuators, and other modules to extend the functionality of the development platform.

Software Support:

The TWR-K60D100M-KIT is supported by a range of NXP and third-party software development tools, including the MCUXpresso SDK, IAR Embedded Workbench, and Keil MDK. These tools provide everything needed to develop, test, and optimize applications for the Kinetis K60 series.

Package Contents:

The kit includes the TWR-K60D100M MCU module, necessary cables, and documentation to get started. Additionally, users can access online resources and forums for support and collaboration.

Whether you are an experienced developer or just starting, the NXP TWR-K60D100M-KIT offers a versatile and powerful platform to bring your embedded designs to life.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $433.3333 $433.3333
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess