EN
  • EN
  • DE

DSC6121CI2A-00AH

Part No DSC6121CI2A-00AH
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz, 100MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.89mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343872-DSC6121CI2A-00AH
Ultra Librarian 3D Model Ultra Librarian DSC6121CI2A-00AH CAD Model

Description

The DSC6121CI2A-00AH is a highly reliable, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to provide an optimal timing solution for a wide range of applications, including consumer electronics, IoT devices, industrial systems, and telecommunications.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 00.000MHz, which can be factory programmed to meet specific design requirements.
  • Package: It comes in a compact, industry-standard 6-pin DFN (Dual Flat No-lead) package, measuring just 2.5 x 2.0 mm, making it suitable for space-constrained applications.
  • Stability: The device offers excellent frequency stability, ensuring consistent performance over a wide temperature range and varying environmental conditions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which helps in reducing the overall power consumption of the system.
  • Output Type: The DSC6121CI2A-00AH provides a CMOS/LVPECL/LVDS output, allowing for versatile integration with various digital interfaces.

Advantages

One of the key advantages of the DSC6121CI2A-00AH is its robustness and reliability. Unlike traditional quartz crystal oscillators, MEMS-based oscillators are less susceptible to mechanical shock and vibration, making them ideal for use in harsh environments. Additionally, the oscillator's low power consumption makes it an excellent choice for battery-powered devices, where energy efficiency is critical.

Applications

The versatility of the DSC6121CI2A-00AH allows it to be used across various sectors. It is particularly well-suited for portable electronics, wearable technology, medical devices, automotive electronics, and industrial automation systems, where precise timing, small form factor, and high reliability are paramount.

Conclusion

Overall, the DSC6121CI2A-00AH from Microchip Technology represents a modern solution to precision timing challenges, offering a blend of performance, size, and power efficiency that is hard to match with traditional timing components. Its robust design and ease of integration make it a go-to choice for engineers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess