EN
  • EN
  • DE

1301460077

Part No 1301460077
Manufacturer Molex, LLC
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT PLUG NEMAL1-15 STR SCRW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Series Watertite 130146
Packaging Bulk
Connector Style NEMA L1-15P
Connector Type Plug, Male Blades
Current - UL 15A
Voltage - UL 125VAC
Filter Type Unfiltered - Commercial
Fuse No
Number of Positions 2
Mounting Free Hanging (In-Line)
Termination Screw
Features Cord Grip, Locking Blade, Strain Relief
Ingress Protection IP67 - Dust Tight, Waterproof
Approvals CSA, UL
Win Source Part Number 761950-1301460077
Popularity Medium
Supply and Demand Status Balance
Family Name 130146
Introduction Date June 12, 2012
ECCN EAR99
Country of Origin Mexico
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 1301460077 CAD Model

Description

The Molex, LLC Watertite 130146 Connector is a high-performance plug connector manufactured by Molex, LLC.

  • Features: Cord Grip, Locking Blade, Strain Relief
  • Gender: Male Blade
  • Termination: Screw
  • Voltage Rating: 125VAC
  • Current Rating: 15A
  • IP Rating: IP67
  • Approvals: CSA, UL
  • Mounting: Free-hanging (In-Line)
  • Filtering: Unfiltered
  • Fuse: No
  • Switch: No
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Molex, LLC
45984-4343 Molex Power to the Board LPH Rcpt Assy RtAn 0 04 Pwr 24 Sig Short datasheet, inventory, & pricing.
Lowest to $6.9851
Changzhou AMASS Electronics Co. Ltd
Model aircraft plug 15A 500VDC Power Connectors RoHS
Lowest to $0.4924
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
TE Connectivity
AC Power Entry Modules 10A DUAL
Need more? Email Us
TE Connectivity
MULTI-FUNCTION INLET FILTER, POW
Need more? Email Us
TE Connectivity
AC Power Entry Modules 3A DUAL F
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us
TE Connectivity
Mains Power Connector, 115/230VA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess