EN
  • EN
  • DE

SI4757-A20

Part No SI4757-A20
Manufacturer Silicon Labs
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category RF/IF and RFID
Family RF Receivers
Win Source Part Number 189964-SI4757-A20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4757-A20 CAD Model

Description

The SI4757-A20 is a highly integrated automotive radio receiver from Silicon Labs. It's designed for global broadcast radio reception, offering excellent performance and a wide range of features for modern automotive infotainment systems. This device supports AM, FM, HD Radio, DAB, and DRM standards, making it a versatile solution for various regions and broadcasting technologies.

Applications:

  • Automotive infotainment systems
  • Car radios
  • Navigation systems with radio functionality
  • Aftermarket car audio receivers

Features:

  • Global Radio Support: AM/FM, HD Radio, DAB, and DRM
  • Advanced Digital Signal Processing (DSP): Provides superior audio quality and noise reduction.
  • Integrated Channel Selectivity: Enhances reception in crowded radio environments.
  • Low Power Consumption: Optimized for automotive applications to minimize battery drain.
  • Automated Calibration: Simplifies the manufacturing process and ensures consistent performance.
  • I2C Control Interface: Allows for easy integration with a host microcontroller.
  • RDS/RBDS Decoder: Supports Radio Data System for displaying station information and other data.
  • Temperature Range: Automotive grade temperature range for reliable operation.

Benefits:

  • Enhanced Radio Performance: Delivers high-quality audio and reliable reception across various broadcasting standards.
  • Reduced System Cost: High level of integration minimizes the need for external components.
  • Simplified Design: Easy integration with existing automotive systems through a standard I2C interface.
  • Future-Proof Solution: Supports multiple radio standards, ensuring compatibility with evolving broadcast technologies.
  • Improved User Experience: Provides access to a wide range of radio content with clear and reliable reception.

Additional Details:

The SI4757-A20 utilizes advanced DSP techniques to improve audio quality and reduce noise. It incorporates an integrated channel selectivity filter, which helps to eliminate interference from adjacent channels. The device also includes an RDS/RBDS decoder for displaying station information, such as the station name, program type, and traffic announcements. The low power consumption of the SI4757-A20 makes it suitable for automotive applications where battery life is a concern. The device is typically controlled via an I2C interface, allowing for easy configuration and control from a host microcontroller. The operating temperature range is suitable for automotive environments.

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess