EN
  • EN
  • DE

SI4712-A01-GMR

Part No SI4712-A01-GMR
Manufacturer Silicon Labs
Catalog RF Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category RF/IF and RFID
Family RF Transmitters
Win Source Part Number 189959-SI4712-A01-GMR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4712-A01-GMR CAD Model

Description

The SI4712-A01-GMR is a broadcast FM transmitter manufactured by Silicon Labs. It's designed for portable consumer electronics, enabling devices to transmit audio wirelessly over the FM band. It offers a compact and efficient solution for adding FM transmission capability to various products.

Applications:

  • Mobile Phones
  • Portable Media Players (PMPs)
  • Car Audio Adapters
  • Personal Navigation Devices (PNDs)
  • Wireless FM Speakers
  • FM Transmitters for MP3 Players

Features:

  • Single-chip FM transmitter
  • Frequency range: 76-108 MHz (worldwide FM band)
  • Integrated Voltage Controlled Oscillator (VCO) and synthesizer
  • Low power consumption
  • Direct FM modulation
  • Digital audio interface (I2S)
  • RDS/RBDS encoder
  • Programmable pre-emphasis
  • I2C control interface
  • Small form factor package

Benefits:

  • Simplified FM transmitter design
  • Reduced bill of materials (BOM)
  • Extended battery life in portable applications
  • High-quality audio transmission
  • RDS/RBDS support for enhanced user experience (station name, program information)
  • Easy integration with digital audio systems
  • Compact size for space-constrained applications

Additional Details:

The SI4712-A01-GMR supports digital audio input through I2S. The integrated frequency synthesizer allows precise frequency tuning throughout the FM band. The programmable pre-emphasis filter optimizes audio performance depending on the regional standard. RDS/RBDS functionality enables the transmission of station identification and program information. Configuration and control are achieved using the I2C interface. The device operates typically at 3.3V and is packaged in a small surface-mount package, suitable for high-density PCB layouts. This device is designed to meet FM broadcasting regulations concerning harmonic distortion and spurious emissions. Its compact size and low power consumption make it well-suited for battery-powered portable applications.

You May Also Be Interested in

Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
NXP / Nexperia
Lowest to $10.1866
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess