EN
  • EN
  • DE

ATA5756-6DQY

Part No ATA5756-6DQY
Manufacturer Atmel
Catalog RF Transmitters
Description UHF ASK/FSK Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149049-ATA5756-6DQY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5756-6DQY CAD Model

Description

The ATA5756-6DQY is a UHF ASK/FSK transmitter manufactured by Microchip (formerly Atmel). It's designed for short-range wireless communication in various applications. This transmitter operates in the 300-930 MHz frequency range and supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.

Applications:

  • Remote Keyless Entry (RKE): Used in car key fobs for locking/unlocking doors and starting the engine.
  • Tire Pressure Monitoring Systems (TPMS): Transmits tire pressure and temperature data from sensors in the wheels to the vehicle's central unit.
  • Remote Control Systems: Used in garage door openers, lighting controls, and other remote control applications.
  • Wireless Sensor Networks: Transmits data from sensors to a central receiver.

Features:

  • UHF Frequency Range (300-930 MHz): Supports a wide range of operating frequencies.
  • ASK/FSK Modulation: Offers flexibility in modulation scheme selection.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Output Power: Provides a strong signal for reliable communication.
  • On-Chip PLL: Simplifies frequency synthesis.
  • Data Rate up to 40 kbps: Supports moderate data transmission speeds.

Benefits:

  • Wireless Communication: Enables remote control and data transmission.
  • Long Battery Life: Low power consumption minimizes energy usage.
  • Reliable Communication: High output power ensures a strong signal.
  • Flexible Modulation: ASK and FSK options allow for optimization based on application requirements.
  • Simplified Design: On-chip PLL reduces the need for external components.

Additional Details:

The ATA5756-6DQY requires an external antenna for proper operation. The output power is programmable to optimize for range and power consumption. Specific electrical characteristics such as output power, frequency accuracy, and current consumption are detailed in the Microchip datasheet. It's important to comply with local regulations regarding radio frequency emissions. The device is often used in conjunction with microcontrollers from various manufacturers. Consult the Microchip datasheet for comprehensive technical specifications, application diagrams, and regulatory information.

You May Also Be Interested in

Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8757 $116.2934
96+ $1.8180 $174.5280
132+ $1.7591 $232.2012
170+ $1.7002 $289.0340
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,603 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess