EN
  • EN
  • DE

CPH3427-TL-E

Part No CPH3427-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET N-CH 100V 1A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 1A (Ta)
Rds On (Max) @ Id, Vgs 630 mOhm @ 500mA, 10V
Gate Charge (Qg) @ Vgs 6.5nC @ 10V
Input Capacitance (Ciss) @ Vds 240pF @ 20V
Power - Max 1W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package SC-96
Manufacturer Device Package 3-CPH
Win Source Part Number 118975-CPH3427-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3427-TL-E CAD Model

Description

Overview

The CPH3427-TL-E is an advanced PNP transistor offering excellent performance for audio frequency amplification and general purpose switching.

Features and Benefits

  • Excellent thermal stability, facilitating optimal performance in varying conditions.
  • High gain bandwidth, supporting diverse engineering applications.
  • Robust design for extended service life.
  • Cost-effective solution with reliable functionality.

Applications

  • Audio amplifiers
  • Power management systems
  • Switching regulators
  • Driver circuits for relays and telecom switches

The CPH3427-TL-E strikes a perfect balance between cost and performance, making it a versatile choice for designers seeking dependable transistor solutions.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
In Stock: 30,000 pieces Factory Stock: 30,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess