EN
  • EN
  • DE

SI4702-B16

Part No SI4702-B16
Manufacturer Silicon Labs
Catalog RF Receivers
Description IC FM RADIO TUNER 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Cut Reel
Frequency 76MHz to 108MHz
Modulation or Protocol FM
Applications General Purpose
Current - Receiving 18mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C
Case / Package 20-QFN (3x3)
Win Source Part Number 211645-SI4702-B16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4702-B16 CAD Model

Description

The SI4702-B16 from Silicon Labs is a single-chip FM radio receiver IC. It's designed to provide a complete FM radio receiver solution with a minimal number of external components. This makes it suitable for portable audio devices, mobile phones, and other applications where space and power consumption are critical.

Applications:

  • Mobile phones: Integrated FM radio functionality.
  • MP3 players: Adding FM radio reception capabilities.
  • Portable radios: Designing compact and power-efficient radios.
  • Headsets: Incorporating FM radio into wireless headsets.
  • Automotive entertainment systems: Providing FM radio reception in vehicles.

Features:

  • Worldwide FM band support: Covers frequencies from 64 MHz to 108 MHz.
  • Low power consumption: Optimizes battery life in portable devices.
  • Integrated synthesizer: Simplifies the receiver design and reduces the number of external components.
  • Digital audio output: Provides high-quality audio signal for direct connection to audio codecs or amplifiers.
  • Automatic frequency control (AFC): Ensures stable and accurate tuning.
  • Automatic gain control (AGC): Maintains optimal audio levels regardless of signal strength.
  • I2C control interface: Allows easy integration with microcontrollers for tuning and control.
  • RDS/RBDS support: Decodes Radio Data System (RDS) and Radio Broadcast Data System (RBDS) information for displaying station names and other data.
  • Small package size: Enables integration into compact devices.

Benefits:

  • Reduced BOM cost: The highly integrated design minimizes the need for external components.
  • Improved battery life: Low power consumption extends the operating time of portable devices.
  • Simplified design: The integrated features and I2C control interface streamline the design process.
  • Enhanced audio quality: The digital audio output and AGC ensure clear and consistent audio.
  • Greater design flexibility: The small package size and wide range of features provide flexibility in various applications.

Additional Details:

The SI4702-B16 operates on a supply voltage range typically from 2.7V to 3.6V. It uses a fractional-N synthesizer to generate the local oscillator frequency, ensuring accurate tuning across the FM band. The device's sensitivity and selectivity are optimized to provide excellent reception performance in various environments. The integrated RDS/RBDS decoder supports various data formats, including Program Service (PS) name, Radio Text (RT), and traffic information. The I2C interface allows for easy control of tuning, volume, and other functions.

You May Also Be Interested in

Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3155 $59.1975
110+ $1.0799 $118.7890
170+ $1.0464 $177.8880
230+ $1.0129 $232.9670
300+ $0.9783 $293.4900
395+ $0.8778 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess