EN
  • EN
  • DE

AD630SD

Part No AD630SD
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD BAL 2MHZ 20-CDIP / RF IC Modulator/Demodulator General Purpose 0Hz ~ 2MHz 20-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Modulator/Demodulator
Frequency 0Hz ~ 2MHz
RF Type General Purpose
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Base Product Number AD630
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Win Source Part Number 37244-AD630SD
Ultra Librarian 3D Model Ultra Librarian AD630SD CAD Model

Description

The AD630SD from Analog Devices Inc. is a high precision balanced modulator/demodulator that combines design flexibility with ease of use. This integrated circuit (IC) is specifically designed to provide a versatile solution for complex communication systems, signal processing, and instrumentation applications.

At the heart of the AD630SD lies its exceptional phase accuracy and amplitude balance, which is paramount for applications requiring high-performance modulation and demodulation. The device is capable of operating with a carrier frequency up to 1MHz, making it suitable for a broad range of signal processing tasks. Additionally, it features a high dynamic range that ensures signals are processed with high fidelity, minimizing distortion and maximizing clarity.

The AD630SD offers a unique combination of features that make it an ideal choice for sophisticated systems. It boasts a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), ensuring that the quality of the modulated or demodulated signal is maintained throughout the processing chain. Moreover, the device is equipped with a precision phase detector that provides excellent phase measurement capabilities, which are critical in many communication and control systems.

For ease of integration into various system designs, the AD630SD comes in a compact package and has a wide operating temperature range, making it suitable for both commercial and industrial environments. It also includes an internal voltage reference that simplifies the design process by reducing the number of external components required.

Key features of the AD630SD include:

  • High precision balanced modulation/demodulation
  • Carrier frequency up to 1MHz
  • Low total harmonic distortion (THD)
  • High signal-to-noise ratio (SNR)
  • Precision phase detector
  • Internal voltage reference
  • Wide operating temperature range

The AD630SD from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8588 $83.8588
2+ $68.8068 $137.6136
3+ $66.6574 $199.9722
4+ $64.5068 $258.0272
5+ $62.3561 $311.7805
7+ $55.9055 $391.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess