The XC61AC4202MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the input voltage and generate a reset signal when the voltage falls below a specified threshold. The detection voltage for this particular model is 4.2V. This functionality is crucial for ensuring the stable and reliable operation of microcontrollers, microprocessors, and other voltage-sensitive electronic components.
Applications
- Reset circuits for microcontrollers and microprocessors
- Power monitoring in battery-powered devices
- Voltage supervision in embedded systems
- Over/under voltage protection
- Industrial control applications
Features
- High-accuracy voltage detection
- Low power consumption
- Compact SOT-23 package
- Built-in hysteresis
- Open-drain output
- Detection Voltage: 4.2V
Benefits
- Enhanced System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
- Extended Battery Life: Low power consumption minimizes drain on battery-powered devices.
- Space-Saving Design: Small package allows for integration into compact electronic devices.
- Stable Output: Hysteresis prevents false reset signals due to voltage fluctuations.
- Flexible Implementation: Open-drain output provides flexibility in configuring the reset circuitry.
The XC61AC4202MR boasts low power consumption, making it ideal for portable and battery-powered applications where energy efficiency is paramount. The integrated hysteresis ensures a stable output, preventing unwanted resets caused by minor voltage fluctuations or noise. The open-drain output simplifies integration with various logic levels and allows for the use of an external pull-up resistor to tailor the output signal to specific application requirements. The SOT-23 package ensures ease of mounting and soldering on printed circuit boards. For precise specifications, such as accuracy and operating temperature range, refer to the official Torex Semiconductor datasheet.
When incorporating the XC61AC4202MR into a circuit design, it is essential to carefully select the pull-up resistor value based on the system's voltage and current requirements. This IC provides a reliable and cost-effective solution for voltage monitoring and reset generation in a wide range of electronic systems, thereby contributing to overall system stability and robustness.