EN
  • EN
  • DE

SI3024

Part No SI3024
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189699-SI3024
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3024 CAD Model

Description

The SI3024 is an ISOmodem device manufactured by Silicon Labs. It is designed for data access arrangement (DAA) functionality in modem applications. This integrated circuit provides a complete analog interface to the telephone line, enabling robust and reliable data communication.

Applications

  • Modems
  • Remote Access Servers (RAS)
  • Point-of-Sale (POS) Terminals
  • Set-Top Boxes
  • Embedded Systems requiring telephone line connectivity

Features

  • Integrated Data Access Arrangement (DAA)
  • Worldwide Compliance
  • Low Power Consumption
  • 2-Wire Analog Interface
  • Programmable Hybrid
  • Ring Detect Functionality
  • Surge Protection
  • Global Regulatory Compliance: Designed to meet stringent worldwide telecom regulatory requirements.
  • On-Chip Hybrid and Isolation: Simplifies design and reduces the number of external components.
  • Programmable Parameters: Allows customization for different line impedance and signal levels.

Benefits

  • Simplified Design: Reduces the complexity of modem designs by integrating all necessary analog functions.
  • Reduced Bill of Materials (BOM) Cost: Fewer external components translate to lower overall system costs.
  • Global Compatibility: Can be used in various countries with different telephone line standards.
  • Improved Performance: Provides reliable data transmission with enhanced signal quality.
  • Lower Power Consumption: Suitable for battery-powered applications and reduces overall energy consumption.

Additional Details

The SI3024 integrates all the necessary components for interfacing with a telephone line, including a programmable hybrid, isolation circuitry, and ring detection. It supports various modulation schemes and data rates, depending on the specific modem application. The device is designed to meet worldwide regulatory requirements for telecom equipment, ensuring compliance in different regions.

It operates over a wide voltage range and is designed for low power consumption. The small form factor allows for integration into compact devices. The surge protection circuitry safeguards the device and connected equipment from voltage spikes on the telephone line. The programmable hybrid enables optimization of signal transmission and reception for different line impedances, improving overall performance. It includes comprehensive documentation and software support, facilitating rapid development and deployment.

You May Also Be Interested in

ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $85.6225
ST-Ericsson Inc
Need more? Email Us
Others
Lowest to $18.3934
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Broadcom Limited
Lowest to $10.8258

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess