EN
  • EN
  • DE

PSCQ-2-90

Part No PSCQ-2-90
Manufacturer Mini-Circuits
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206861-PSCQ-2-90
Categories Custom Parts
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSCQ-2-90 CAD Model

Description

The PSCQ-2-90 is a 90-degree hybrid coupler manufactured by Mini-Circuits. It is a passive RF component designed to divide an input signal into two equal-amplitude output signals with a 90-degree phase difference between them. This type of coupler is used in a wide variety of RF and microwave applications, including signal splitting, combining, and phase shifting.

Applications

  • Balanced Amplifiers: Used to combine the outputs of two amplifiers in a balanced configuration, improving output power and reducing distortion.
  • Image Rejection Mixers: Provides the required quadrature signals for image rejection mixers.
  • Phased Array Antennas: Used to control the phase of signals fed to individual antenna elements in a phased array antenna system.
  • Quadrature Modulation/Demodulation: Provides the quadrature signals required for quadrature amplitude modulation (QAM) and demodulation.
  • Signal Combining: Used to combine two signals with a 90-degree phase shift.

Features

  • 90-Degree Phase Shift: Provides a 90-degree phase difference between the two output signals.
  • Wideband Operation: Operates over a broad frequency range.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Isolation: Provides good isolation between the input and output ports.
  • Excellent Amplitude Balance: Ensures equal amplitude of the two output signals.
  • Small Size: Available in a compact surface mount package.

Benefits

  • Versatile Application: Suitable for a wide range of RF and microwave applications.
  • Improved System Performance: Enhances system performance by providing accurate signal splitting and combining.
  • Reduced Signal Loss: Low insertion loss minimizes signal attenuation.
  • Enhanced Signal Isolation: High isolation prevents unwanted signal leakage.
  • Compact Design: Small size allows for easy integration into densely packed circuits.

Additional Details

The PSCQ-2-90 is typically fabricated using microstrip or stripline technology. The specific frequency range, insertion loss, isolation, amplitude balance, and phase accuracy are specified in the Mini-Circuits datasheet. It is important to consult the datasheet for detailed specifications and application notes. The coupler should be properly terminated with 50-ohm loads to ensure optimal performance. The surface mount package allows for easy assembly using standard reflow soldering techniques.

You May Also Be Interested in

Intel
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
KOA Speer
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess