The ATA6570-GNQW1 is a high-performance CAN (Controller Area Network) transceiver from Microchip Technology, designed to facilitate communication in automotive and industrial applications. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is well-suited for high-speed CAN applications, supporting the ISO 11898-2:2016 standard, and offers an ideal solution for networking in cars, trucks, buses, and heavy-duty vehicles.
Key Features
- Data Transmission: Supports CAN FD (Flexible Data-rate) for data rates up to 5 Mbit/s, ensuring efficient and fast data transfer in complex systems.
- Protection: Comes with features such as thermal protection, short-circuit protection, and voltage regulators, making it reliable in harsh environments.
- Low Power Modes: Offers several low-power modes including Sleep and Standby, to reduce power consumption when the network is idle.
- Wake-up Capability: Can be woken up from Sleep mode via the CAN bus, ensuring that the device is only active when needed.
Applications
- Automotive Networks
- Industrial Automation Systems
- Building Automation
- Heavy Machinery Control
Technical Specifications
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +150°C
- Package: QFN
- Quality Grade: Automotive
- Compliance: AEC-Q100 qualified
The ATA6570-GNQW1 is a testament to Microchip's commitment to providing robust and versatile communication solutions. Its advanced features and compliance with automotive-grade standards make it an essential component for developers looking to build reliable CAN networks in vehicles and industrial settings.