EN
  • EN
  • DE

A3P030-QNG48I

Part No A3P030-QNG48I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 34 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 34
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (6x6)
Family Name A3P030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908906-A3P030-QNG48I
Ultra Librarian 3D Model Ultra Librarian A3P030-QNG48I CAD Model

Description

Introducing the A3P030-QNG48I from Microchip Technology

The A3P030-QNG48I is a state-of-the-art programmable logic device (PLD) brought to you by Microchip Technology, a leader in the semiconductor industry. Designed with precision and reliability in mind, this product is part of the ProASIC3 series, which offers a wealth of features for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Non-Volatile Memory: The A3P030-QNG48I is equipped with non-volatile flash memory, ensuring that your configurations are preserved even when power is removed. This makes the device an excellent choice for applications that require data retention and secure operations.
  • High-Density Design: This device boasts a high logic density, offering 30,000 system gates that provide ample space for complex designs and functionalities.
  • Low Power Consumption: With a focus on energy efficiency, the A3P030-QNG48I operates at low power, making it suitable for power-sensitive applications.
  • Live at Power-Up: The ProASIC3 series devices, including the A3P030-QNG48I, are known for their "live at power-up" capability, which allows for immediate operation following power-up, with no configuration delay.
  • Security: Security is a top priority, and this device offers a comprehensive set of security features, including a unique device ID and the ability to permanently disable JTAG access for secure field deployments.
  • Package: The A3P030-QNG48I is housed in a compact 48-pin QNG48 package, which is ideal for space-constrained applications.
  • Temperature Range: This device is designed to operate over the industrial temperature range, ensuring reliable performance in extreme conditions.

Applications:

The versatile nature of the A3P030-QNG48I makes it suitable for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Security systems

With its robust feature set and Microchip Technology's commitment to quality, the A3P030-QNG48I is poised to be an essential component in your next design project, offering a perfect blend of performance, power efficiency, and security.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess