EN
  • EN
  • DE

MGM111A256V2R

Part No MGM111A256V2R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RX TXRX MODULE 802.15.4 CHIP SMD  /  802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Mighty Gecko
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 10dBm
Sensitivity -99dBm
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32
Memory Size 256kB Flash, 32kB RAM
Voltage - Supply 1.85V ~ 3.8V
Current - Receiving 9.8mA
Current - Transmitting 8.2mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 31-SMD Module
Base Product Number MGM111
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 336-4866-6,336-4866-2,MGM111A256V2R-ND,336-4866-1
Standard Package 1,000
Win Source Part Number 1316352-MGM111A256V2R
Ultra Librarian 3D Model Ultra Librarian MGM111A256V2R CAD Model

Description

The MGM111A256V2R is an RF transceiver module that operates on a frequency of 2.4GHz and uses the Zigbee® protocol.

  • Frequency: 2.4GHz
  • Protocol: Zigbee®
  • Data Rate: 250kbps
  • Flash Memory: 256KB
  • RAM: 32KB
  • Antenna: Integrated chip antenna
  • Sensitivity: -99dBm
  • Power Output: 10dBm
  • Current Consumption (Tx): 8.2mA
  • Current Consumption (Rx): 9.8mA
  • Package: 31-SMD module
  • Serial Interfaces: I2C, I2S, SPI, and UART
  • Voltage Supply: 1.85V to 3.8V
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6190 $53.2380
5+ $21.8412 $109.2060
8+ $21.1587 $169.2696
10+ $20.4762 $204.7620
13+ $19.7936 $257.3168
17+ $17.7460 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess