EN
  • EN
  • DE

C8051T606ZDB

Part No C8051T606ZDB
Manufacturer Silicon Labs
Catalog Programming Adapters, Sockets
Description CARD DAUGHTER QFN10 SOCKET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Silicon Labs
Package Box
Product Status Obsolete
Module/Board Type Socket Module - QFN
For Use With/Related Products C8051T606
Standard Package 1 pcs
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 914636-C8051T606ZDB
Ultra Librarian 3D Model Ultra Librarian C8051T606ZDB CAD Model

Description

The C8051T606ZDB is a programming adapter or socket designed for use with Silicon Labs C8051 microcontrollers, specifically those in the C8051T60x series. It facilitates in-system programming (ISP) and debugging of the microcontroller, allowing developers to upload firmware, test functionality, and troubleshoot issues directly on the target hardware.

Applications

  • In-System Programming (ISP): Programming the microcontroller's flash memory without removing it from the target board.
  • Debugging: Connecting a debugger to the microcontroller for real-time code analysis and troubleshooting.
  • Firmware Updates: Updating the microcontroller's firmware in the field.
  • Production Programming: Efficiently programming multiple microcontrollers during manufacturing.
  • Development and Prototyping: Providing a convenient interface for development and testing of embedded systems.

Features

  • Target Board Compatibility: Designed to connect to target boards with the appropriate programming header.
  • Easy Connection: Provides a simple and reliable connection interface for programming and debugging tools.
  • Robust Design: Constructed with durable materials to withstand repeated use.
  • Standard Interface: Typically uses a standard JTAG or C2 interface for communication.
  • Compact Size: Small form factor for easy integration into development environments.

Benefits

  • Simplified Programming: Streamlines the process of programming and updating the microcontroller's firmware.
  • Efficient Debugging: Enables real-time debugging of the microcontroller's code.
  • Reduced Development Time: Accelerates the development and testing process.
  • Increased Productivity: Improves the efficiency of programming and debugging tasks.
  • Enhanced Reliability: Ensures a stable and reliable connection for programming and debugging.

Additional Details

The C8051T606ZDB programming adapter is an essential tool for developers working with Silicon Labs C8051 microcontrollers. It allows for efficient in-system programming and debugging, streamlining the development process. It is commonly used with Silicon Labs' Simplicity Studio IDE and compatible programming tools. Ensure compatibility with the specific microcontroller being used and refer to the manufacturer's documentation for connection instructions and supported protocols.

Specifications:

  • Interface Type: JTAG or C2 (Silicon Labs' proprietary interface)
  • Connector Type: Typically a ribbon cable connector or a pin header
  • Supported Microcontrollers: C8051T60x series and potentially other C8051 devices
  • Operating Voltage: Typically 3.3V or 5V
  • Dimensions: Varies depending on the specific adapter design

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $81.4968

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess