EN
  • EN
  • DE

SIR19-61B/TR8

Part No SIR19-61B/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837695-SIR19-61B/TR8
Ultra Librarian 3D Model Ultra Librarian SIR19-61B/TR8 CAD Model

Description

The SIR19-61B/TR8 is a high-power infrared (IR) emitting diode manufactured by Everlight Electronics Co., Ltd. This device is designed for applications requiring strong IR output, such as remote control, security systems, and IR data transmission.

Applications

  • Remote Controls: Ideal for remote controls requiring a long range and strong signal.
  • Security Systems: Used in security systems for IR-based motion detection and alarm triggering.
  • IR Data Transmission: Employed in applications where infrared data needs to be transmitted over a distance.
  • Touchless Sensors: Suitable for touchless switches and sensors.
  • Medical Devices: Used in certain medical device applications.

Features

  • High Radiant Intensity: Provides a high radiant intensity for extended range and reliable operation.
  • Peak Emission Wavelength: Emits IR light at a peak wavelength, typically around 940nm.
  • Narrow Viewing Angle: Features a narrow viewing angle for concentrated light output.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Long-Range Operation: High radiant intensity enables reliable operation over long distances.
  • Precise Signal Transmission: Narrow viewing angle ensures focused signal transmission.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.
  • Stable Performance: Designed for stable and reliable performance over its lifespan.

Technical Specifications:

  • Peak Emission Wavelength: Typically 940 nm.
  • Radiant Intensity: Specified in mW/sr (values vary based on drive current).
  • Forward Voltage: Typically between 1.2V and 1.6V.
  • Viewing Angle: Typically between 10 and 20 degrees.
  • Package: SMD package.

In summary, the Everlight SIR19-61B/TR8 is a powerful and reliable IR emitting diode ideal for applications demanding high radiant intensity and long-range operation. Its narrow viewing angle and SMD design make it a versatile choice for various industrial and consumer applications.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess