EN
  • EN
  • DE

LTST-008BGEW

Part No LTST-008BGEW
Manufacturer Lite-On Inc.
Catalog LED Lighting - Color
Description LTST-008BGEW SIDE VIEW TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Color Red, Green, Blue (RGB)
Wavelength 624nm Red, 528nm Green, 470nm Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Voltage - Forward (Vf) (Typ) 2.1V Red, 3.2V Green, 3.2V Blue
Lumens/Watt @ Current - Test 24 lm/W Red, 31 lm/W Green, 9 lm/W Blue
Current - Max 30mA Red, 20mA Green, 20mA Blue
Luminous Flux @ Current/Temperature 1lm Red, 2lm Green, 0.59lm Blue
Temperature - Test 25°C
Viewing Angle 130°
Mounting Type Surface Mount, Right Angle
Package / Case 8-SMD, No Lead
Size / Dimension 0.177" L x 0.049" W (4.50mm x 1.25mm)
Height - Seated (Max) 0.039" (1.00mm)
Base Product Number LTST-008
Standard Package 4,000 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 961855-LTST-008BGEW
Ultra Librarian 3D Model Ultra Librarian LTST-008BGEW CAD Model

Description

The Lite-On Inc. LTST-008BGEW is a color LED lighting optoelectronic component.

  • Colors: Red, Green, and Blue (RGB)
  • Package: Tape and Reel
  • Size/Dimension: 0.177" L x 0.049" W (4.50mm x 1.25mm)
  • Height: 0.039" (1.00mm)
  • Standard Package Quantity: 4,000 pieces
  • Maximum Current (Red): 30mA
  • Maximum Current (Green): 20mA
  • Maximum Current (Blue): 20mA
  • Viewing Angle: 130°
  • Voltage Forward (Red): 2.1V
  • Voltage Forward (Green): 3.2V
  • Voltage Forward (Blue): 3.2V
  • Mounting Type: Surface Mount
  • Package: 8-SMD, no-lead

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
CreeLED, Inc.
LED XLAMP XPE AMB 590NM SMD / LED Lighting Color series Amber 590nm (585nm ~ 595nm) 1414 (3535 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.3615
OSRAM Opto Semiconductors Inc.
LED 587NM YELLOW CLEAR 6PLCC / LED Lighting Color series Yellow 587nm (580nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,766 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess