EN
  • EN
  • DE

SMPA-208PQ-ACTEL-1

Part No SMPA-208PQ-ACTEL-1
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Microchip Technology
Package Bulk
Module/Board Type Socket Adapter
For Use With/Related Products Microsemi FPGAs
Base Product Number SMPA-208
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351960-SMPA-208PQ-ACTEL-1
Ultra Librarian 3D Model Ultra Librarian SMPA-208PQ-ACTEL-1 CAD Model

Description

Product Overview: SMPA-208PQ-ACTEL-1

The SMPA-208PQ-ACTEL-1 is a cutting-edge semiconductor product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic applications, providing a robust and efficient solution for a wide range of industries.

Key Features

  • High Performance: The SMPA-208PQ-ACTEL-1 is built to deliver exceptional performance, ensuring that applications run smoothly and efficiently.
  • Low Power Consumption: With energy efficiency in mind, this product operates with minimal power consumption, reducing the overall energy cost and making it ideal for battery-powered devices.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers improved functionality and reliability.
  • Versatility: Its design allows for use in a multitude of applications, from industrial automation to consumer electronics, making it a highly versatile component in any hardware designer's toolkit.

Product Specifications

  • Manufacturer: Microchip Technology
  • Part Number: SMPA-208PQ-ACTEL-1
  • Package/Case: The product comes in a user-friendly package, ensuring ease of integration into various circuit designs.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and this product is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability.

Applications

The SMPA-208PQ-ACTEL-1 is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Support and Resources

Microchip Technology provides comprehensive support and resources for the SMPA-208PQ-ACTEL-1. Customers can access datasheets, technical documentation, application notes, and design guides through the company's official website. Additionally, Microchip's customer service and technical support teams are readily available to assist with any questions or concerns regarding product implementation.

In conclusion, the SMPA-208PQ-ACTEL-1 from Microchip Technology represents a reliable and high-quality solution for designers and engineers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
ADAPTER 388FBGA LATTICEXP UV / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess