EN
  • EN
  • DE

SK-SX72-CG624RTFG484

Part No SK-SX72-CG624RTFG484
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Package Bulk
Module/Board Type Socket Adapter
For Use With/Related Products Microsemi FPGAs
Base Product Number SK-SX72
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1283560-SK-SX72-CG624RTFG484
Ultra Librarian 3D Model Ultra Librarian SK-SX72-CG624RTFG484 CAD Model

Description

The SK-SX72-CG624RTFG484 is a state-of-the-art semiconductor product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed for high-performance applications that demand reliability, efficiency, and versatility. It is particularly well-suited for industrial, automotive, and consumer electronics markets where innovation and robustness are key.

At the heart of the SK-SX72-CG624RTFG484 is a powerful processing core that provides the computational horsepower necessary for complex tasks. It supports a wide range of interfaces and protocols, ensuring seamless integration with various peripherals and systems. The device is built to handle a substantial amount of data throughput, which makes it ideal for data-intensive applications such as advanced sensor fusion, image processing, and real-time control systems.

The SK-SX72-CG624RTFG484 boasts a compact form factor encapsulated in a 484-pin package. This small footprint allows for a more efficient use of PCB space, enabling designers to create more compact and sleek product designs. Despite its size, it does not compromise on performance or features, offering a balanced combination of speed, power efficiency, and thermal management.

One of the key features of this Microchip product is its robust security capabilities. The SK-SX72-CG624RTFG484 includes advanced security features that protect against various types of attacks, ensuring the integrity and confidentiality of data. This is crucial for applications where security cannot be compromised, such as in payment systems or secure communications.

In summary, the SK-SX72-CG624RTFG484 from Microchip Technology is a versatile and powerful component that provides a comprehensive solution for demanding applications. Its combination of high performance, compact design, and advanced security features make it an excellent choice for designers looking to push the boundaries of what's possible in their next-generation products.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess