EN
  • EN
  • DE

SI538X4X-44SKT-DK

Part No SI538X4X-44SKT-DK
Manufacturer Skyworks Solutions Inc.
Catalog Programming Adapters, Sockets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Skyworks Solutions Inc.
Series ClockBuilderPro™
Package Box
Module/Board Type Socket Module - QFN
For Use With/Related Products Si534x, Si538x
Base Product Number SI538X4
Other Names 336-3257
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283557-SI538X4X-44SKT-DK
Ultra Librarian 3D Model Ultra Librarian SI538X4X-44SKT-DK CAD Model

Description

The Skyworks Solutions Inc. 1283557-SI538X4X-44SKT-DK is a socket module for use with Si534x and Si538x. It is part of the ClockBuilderPro™ series and comes in a box package.

  • For Use With: Si534x and Si538x
  • Series: ClockBuilderPro™
  • Package: Box
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS: 8473.30.1180
  • Series Name: SI538X4
  • Alternate Name: 336-3257

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Xeltek
Need more? Email Us
Microchip Technology
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess