EN
  • EN
  • DE

SYT06S03DVC

Part No SYT06S03DVC
Manufacturer Silergy Corp
Catalog ESD and Circuit Protection
Description ESD Suppressor HDMI2.0 Uni-Direction 15KV 2-Pin DFN251010L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959572-SYT06S03DVC
Categories ESD and Circuit Protection
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SYT06S03DVC CAD Model

Description

The SYT06S03DVC is a synchronous buck converter IC manufactured by Silergy Corp. This device is designed to efficiently convert a higher input voltage to a lower output voltage, making it ideal for power management in various electronic applications. It features high efficiency, low output ripple, and excellent transient response, providing a stable and reliable power supply for sensitive components.

Applications:

  • Point-of-load (POL) regulators
  • Notebook computers
  • Tablets
  • Set-top boxes
  • Networking equipment
  • Solid-state drives (SSDs)

Features:

  • Synchronous rectification for high efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)

Benefits:

  • High efficiency power conversion
  • Reduced power loss and heat dissipation
  • Stable and reliable output voltage
  • Protection against fault conditions
  • Compact solution size
  • Simplified circuit design

Additional Details:

The SYT06S03DVC utilizes synchronous rectification, which replaces the Schottky diode commonly used in traditional buck converters with a MOSFET, resulting in significantly higher efficiency. The adjustable output voltage allows for flexibility in system design. The built-in protection features, such as over-current protection, over-temperature protection, and under-voltage lockout, ensure reliable operation and prevent damage to the IC and other components. The datasheet provides detailed specifications such as input voltage range, output voltage range, output current capability, switching frequency, efficiency, and protection thresholds. Silergy Corp provides comprehensive datasheets with detailed electrical and thermal characteristics, as well as application notes, to aid in proper device selection and application. The device is typically available in a small surface mount package for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
ESD Protection Array
Lowest to $3.2640
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
Yageo
ESD Suppressor TVS Array Dual Uni-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0300
Yageo
ESD Suppressor TVS Array Dual Bi-Directional|Uni-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.7208
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $0.2376
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,783 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess