EN
  • EN
  • DE

SPC5748GBK0AMMN6

Part No SPC5748GBK0AMMN6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 324MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 324-MAPBGA (19x19)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 246
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 324-LBGA
Case / Package 324-MAPBGA (19x19)
Family Name SPC5748
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934841-SPC5748GBK0AMMN6
Ultra Librarian 3D Model Ultra Librarian SPC5748GBK0AMMN6 CAD Model

Description

Introducing the SPC5748GBK0AMMN6 Microcontroller from NXP

The SPC5748GBK0AMMN6 is a cutting-edge microcontroller that is part of NXP's SPC57 series, designed for automotive and industrial applications where reliability and performance are paramount. This powerful microcontroller is built on Power Architecture® technology, providing exceptional processing capabilities suitable for a wide range of control and computing tasks.

The SPC5748GBK0AMMN6 is engineered to meet the stringent requirements of the automotive industry, offering features that ensure robust operation in harsh environments. With its advanced architecture, this microcontroller delivers high-speed processing with a 32-bit Power Architecture core, making it an ideal choice for complex applications such as engine management, transmission control, and advanced driver assistance systems (ADAS).

Key features of the SPC5748GBK0AMMN6 include:

  • Dual e200z4d cores: Operating at up to 180 MHz, the dual cores provide ample computational power for multitasking and real-time processing.
  • Memory: The microcontroller comes with 768 KB of flash memory and 80 KB of RAM, ensuring sufficient space for application code and data storage.
  • Advanced Timers: Multiple timing units, including a Modular Timer Unit (MTU) and a Motor Control Timer (MCT), facilitate precise control for a variety of applications.
  • Communication Interfaces: A range of communication options such as CAN, LIN, and FlexRay are supported, allowing for versatile connectivity within automotive networks.
  • Enhanced Safety Features: Safety mechanisms like Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability, help to ensure the reliability required for safety-critical systems.

The SPC5748GBK0AMMN6 also boasts a low-power mode that conserves energy when full processing power is not required, making it an energy-efficient choice for modern automotive designs. Additionally, the microcontroller's package is designed for optimal heat dissipation, ensuring stable performance even under thermal stress.

With its robust feature set and proven Power Architecture technology, the SPC5748GBK0AMMN6 from NXP is an excellent microcontroller solution for developers looking to create advanced automotive systems that demand high reliability and performance.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.9117 $64.9117
2+ $53.2609 $106.5218
3+ $51.5965 $154.7895
5+ $49.9321 $249.6605
6+ $48.2677 $289.6062
7+ $43.2745 $302.9215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess