EN
  • EN
  • DE

PACDN006SM

Part No PACDN006SM
Manufacturer ON Semiconductor
Catalog ESD and Circuit Protection
Description ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Unidirectional
Lead Free Yes
Number of Lines 6
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1083811-PACDN006SM
Categories ESD and Circuit Protection
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PACDN006SM CAD Model

Description

ON Semiconductor PACDN006SM - ESD Protection Device

The ON Semiconductor PACDN006SM is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This compact and efficient component is an essential addition to any sensitive electronic application where data integrity and component longevity are of paramount importance.

The PACDN006SM is specifically tailored for portable electronics, where space is at a premium and performance cannot be compromised. It offers a robust protection solution for interfaces such as USB 2.0, HDMI, Ethernet, and other high-speed data lines. This ESD protector is characterized by its low clamping voltage and low capacitance, ensuring that signal integrity is maintained even at the high data rates demanded by modern devices.

Built with ON Semiconductor's cutting-edge technology, the PACDN006SM is capable of withstanding ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard. Its fast response time ensures that devices are shielded from the immediate threat of ESD events, thereby preventing damage to sensitive circuitry.

The device is packaged in a space-saving SOT-23-6 package, making it ideal for applications where PCB real estate is limited. The small footprint does not compromise its performance, as it still offers excellent ESD protection for up to six data lines. Its flow-through design simplifies PCB layout and enhances signal integrity by minimizing the impact on the transmission line impedance.

The PACDN006SM also offers a low operating voltage range, which is compatible with most modern low-voltage applications. This feature, coupled with its low leakage current, ensures minimal power consumption, making it an excellent choice for battery-powered devices.

In summary, ON Semiconductor's PACDN006SM is an indispensable component that provides robust ESD protection for high-speed data lines without compromising on space or performance. Its advanced features make it a top choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 5VWM 12.5VC SOT723 / 12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.4285
Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
Renesas Electronics America
NNCD27 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.1656
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Lowest to $0.2610
ON Semiconductor
TVS DIODE 3.3VWM 7.5VC 2X3DFN / 7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.0946
ON Semiconductor
TVS DIODE 15VWM 28.6VC SC74 / 28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Lowest to $0.6537
ON Semiconductor
TVS DIODE 24VWM 44VC SOT23 / 44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0372
NXP / Nexperia
FILTER RC(PI) 100 OHM/10PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 10pF (Total) 12-XFDFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess