EN
  • EN
  • DE

UAT23A05L02

Part No UAT23A05L02
Manufacturer Yageo
Catalog ESD and Circuit Protection
Description ESD Suppressor TVS Array Dual Uni-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101944-UAT23A05L02
Categories ESD and Circuit Protection
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAT23A05L02 CAD Model

Description

The UAT23A05L02 is a thick film chip resistor manufactured by Yageo. It is designed for surface mount technology (SMT) assembly on printed circuit boards (PCBs). These resistors are known for their stability, reliability, and compact size, making them suitable for a wide array of electronic applications.

Applications

  • Consumer electronics: Smartphones, tablets, and other portable devices.
  • Industrial equipment: Control systems, power supplies, and measurement instruments.
  • Automotive electronics: Engine control units (ECUs), infotainment systems, and sensor interfaces.
  • Medical devices: Patient monitoring equipment, diagnostic tools, and therapeutic devices.
  • Telecommunications: Networking equipment, base stations, and signal processing units.

Features

  • Thick film resistive element: Provides stable resistance values and excellent long-term reliability.
  • Surface mount technology (SMT): Enables high-density assembly and miniaturization of electronic circuits.
  • RoHS compliant: Meets environmental standards for the restriction of hazardous substances.
  • Compact size: Available in various case sizes to suit different application requirements.
  • High power rating: Capable of dissipating significant power without significant drift in resistance value.

Benefits

  • Stable performance: Maintains consistent resistance values over a wide range of operating conditions.
  • Reliable operation: Provides dependable performance in demanding environments.
  • Space-saving design: Allows for compact and efficient PCB layouts.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Easy to assemble: Compatible with automated SMT assembly processes.

Additional Details

The UAT23A05L02 is typically available in standard resistance values according to the EIA standard. Power ratings and tolerance levels may vary depending on the specific series and case size. It is essential to consult the manufacturer's datasheet for detailed specifications, including temperature coefficient of resistance (TCR), voltage rating, and soldering guidelines. Proper storage and handling are important to maintain the integrity of the resistor and ensure optimal performance during assembly and operation. The resistor's terminals are designed for reflow soldering and wave soldering processes.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2391
ON Semiconductor
TVS DIODE 3.3VWM 7.5VC 2X3DFN / 7.5V Clamp Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.0946
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 15VWM 28.6VC SC74 / 28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Lowest to $0.6537
Renesas Electronics America
NNCD27 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.1656
ON Semiconductor
ESD Protection Diode with Low Capacitance
Lowest to $0.2509
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 5V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1346

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0300 $57.7500
4,765+ $0.0243 $115.7895
7,145+ $0.0243 $173.6235
10,000+ $0.0231 $231.0000
13,160+ $0.0219 $288.2040
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess