EN
  • EN
  • DE

TDA5400

Part No TDA5400
Manufacturer Siemens
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098868-TDA5400
Categories OEM Parts(T-Z)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA5400 CAD Model

Description

The TDA5400 is a monolithic integrated circuit designed for use as a video IF amplifier and demodulator in television receivers. Manufactured by Siemens, it is a key component in processing the intermediate frequency (IF) signal that carries the video information.

Applications:

  • Television receivers
  • Video monitors
  • Set-top boxes
  • Video recorders

Features:

  • High gain IF amplifier
  • Synchronous demodulator for video signal extraction
  • AGC (Automatic Gain Control) circuit for stable video output
  • Sound carrier trap to prevent interference
  • Few external components required
  • Low power consumption

Benefits:

  • Improved picture quality: The TDA5400 provides stable and high-quality video output, resulting in clearer and more detailed images.
  • Reduced component count: The integrated design minimizes the need for external components, simplifying circuit design and reducing manufacturing costs.
  • Enhanced system reliability: The robust design and AGC circuit contribute to stable performance even with varying input signal strengths.
  • Lower power consumption: The low power consumption helps to improve overall energy efficiency.
  • Simplified design: The integrated nature of the IC simplifies the design of the IF stage in TV receivers.

Additional Details:

The TDA5400 typically operates with a supply voltage of 12V. It includes an AGC circuit that automatically adjusts the gain of the IF amplifier to maintain a constant video output level, even when the input signal strength fluctuates. This ensures a stable and consistent picture quality. The device also features a sound carrier trap to prevent unwanted sound signals from interfering with the video signal. The synchronous demodulator extracts the video information from the IF signal, providing a clean and accurate video output. The output signal is suitable for driving subsequent video processing stages in the television receiver.

The device is typically packaged in a DIP (Dual In-Line Package) for easy mounting and soldering. It offers excellent linearity and low distortion, contributing to its high-performance characteristics. Siemens designed this part for reliable performance in demanding consumer electronics applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess