EN
  • EN
  • DE

ILD2-829

Part No ILD2-829
Manufacturer Siemens
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180280-ILD2-829
Categories Custom Parts
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ILD2-829 CAD Model

Description

The ILD2-829 is a high-speed optocoupler manufactured by Siemens (now Infineon Technologies). It consists of an infrared emitting diode (IRED) and a high gain integrated photodetector. This combination provides electrical isolation between the input and output circuits while enabling high-speed data transmission. The ILD2-829 is designed for various applications requiring signal isolation, such as digital logic interfaces, microprocessorsystem interfaces and switching power supplies.

Applications

  • Digital Logic Isolation
  • Microprocessor System Interfaces
  • Switching Power Supplies
  • Line Receivers
  • Industrial Control Systems

Features

  • High-Speed Data Transmission: Supports data rates up to several Mbps.
  • Electrical Isolation: Provides galvanic isolation between input and output, protecting sensitive circuits from high voltages and noise.
  • High Common-Mode Transient Immunity: Ensures reliable operation in noisy environments with high common-mode voltages.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • TTL/CMOS Compatibility: Compatible with standard TTL and CMOS logic levels.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Enhanced System Reliability: Electrical isolation protects sensitive circuits from voltage spikes, ground loops, and noise.
  • Improved Signal Integrity: High-speed data transmission ensures accurate and reliable data transfer.
  • Simplified Design: Integrated photodetector simplifies circuit design and reduces the number of external components.
  • Increased Safety: Provides a barrier against high voltages, improving safety for users and equipment.
  • Versatile Application: Suitable for a wide range of applications requiring signal isolation and high-speed data transmission.

Additional Details

The ILD2-829 typically requires a current-limiting resistor in series with the IRED to control the input current. The output is usually connected to a pull-up resistor to establish the desired logic level. The device's performance is characterized by parameters such as propagation delay, current transfer ratio (CTR), and common-mode transient immunity (CMTI). The ILD2-829 is often used in applications where isolating sensitive digital circuits from noisy or high-voltage environments is critical. This device is often available in DIP or SMD packages.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Hanrun
Lowest to $0.9938
Lattice Semiconductor Corporation
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Hitachi, Ltd
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess