The ISSI IS61WV25616MEBLL-10BLI is a high-speed, low-power 4M-bit static RAM (SRAM) organized as 256K words by 16 bits. It is designed for applications requiring fast access times and low power consumption. This SRAM is manufactured using advanced CMOS technology.
Applications:
- Networking equipment: Routers, switches, and other networking devices utilize SRAM for high-speed data buffering.
- Industrial control: Industrial automation systems rely on SRAM for fast and reliable data storage.
- Medical devices: Medical imaging and diagnostic equipment use SRAM for real-time data processing.
- Test and measurement equipment: Oscilloscopes, logic analyzers, and other test equipment use SRAM for data capture and analysis.
Features:
- High-speed access time: Features a 10ns access time for fast data retrieval.
- Low power consumption: Operates with low power consumption, making it suitable for battery-powered applications.
- Wide voltage range: Supports a wide voltage range of 2.5V to 3.6V.
- Byte Write (BW) Function: Allows writing individual bytes within the 16-bit word.
- TTL-compatible inputs/outputs: Ensures compatibility with TTL logic levels.
Benefits:
- Enhanced system performance: Fast access time improves overall system performance.
- Reduced power consumption: Low power operation extends battery life in portable devices.
- Flexible voltage operation: Wide voltage range provides flexibility in system design.
- Simplified memory control: Byte Write function simplifies memory control operations.
Additional Details:
The IS61WV25616MEBLL-10BLI is available in a 48-ball mini BGA package. It is designed to operate over an industrial temperature range of -40°C to +85°C. The device incorporates advanced circuit design techniques to minimize power consumption while maintaining high speed. It is ideal for use in applications that require high performance and low power. The datasheet provides detailed information regarding timing characteristics, electrical specifications, and application guidelines.