EN
  • EN
  • DE

BAT62-03W

Part No BAT62-03W
Manufacturer Siemens
Catalog RF Diodes
Description Silicon Schottky Diode (Low Barrier diode for detectors up to GHz frequencies)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151611-BAT62-03W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT62-03W CAD Model

Description

The BAT62-03W is a Schottky diode manufactured by Siemens (now Infineon Technologies). It is designed for high-speed switching applications, particularly in RF and microwave circuits. Schottky diodes are characterized by their low forward voltage drop and fast switching speeds, making them suitable for applications requiring efficient signal detection, mixing, and rectification. The BAT62-03W is commonly used in mobile communication devices, radar systems, and other high-frequency applications.

Applications

  • RF mixers: Used in frequency mixers to combine or convert RF signals.
  • Detectors: Employed in signal detectors to detect the presence of RF signals.
  • Wireless communication devices: Found in mobile phones, WLAN devices, and other wireless communication equipment.
  • Radar systems: Used in radar receivers and detectors.
  • High-speed switching circuits: Suitable for applications requiring fast switching speeds.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small capacitance: Reduces signal distortion and improves performance at high frequencies.
  • Surface mount package: Allows for automated assembly and reduces board space.
  • High surge current capability: Provides protection against transient voltage spikes.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power consumption.
  • Enhanced performance: Fast switching speed and small capacitance improve signal integrity at high frequencies.
  • Reduced board space: Surface mount package allows for compact designs.
  • Increased reliability: High surge current capability protects against damage from voltage transients.

Additional Details

The BAT62-03W typically comes in a small surface mount package, such as SOT-323. Its key specifications include a low forward voltage drop (typically around 0.35V), a fast reverse recovery time, and a low junction capacitance. The diode is designed to operate over a wide temperature range and is suitable for use in harsh environments. The exact specifications should be verified in the manufacturer's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess