EN
  • EN
  • DE

DE5L60U-7061

Part No DE5L60U-7061
Manufacturer Shindengen
Catalog Custom Parts (B - D)
Description 600V, 5A, SMD Super Fast Recovery Rectifier Diode with 60A Surge Current; E-pack Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131539-DE5L60U-7061
Categories Custom Parts
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DE5L60U-7061 CAD Model

Description

The Shindengen DE5L60U-7061 is a Schottky Barrier Diode. This diode is designed for high-efficiency rectification in power supplies, inverters, and various other applications. It features a low forward voltage drop and fast switching speed, making it ideal for improving the overall efficiency and performance of electronic circuits.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • Solar power systems
  • LED lighting drivers

Features

  • Low forward voltage drop (Vf)
  • High surge current capability
  • Fast switching speed
  • High junction temperature (Tj)
  • RoHS compliant
  • Compact package size

Benefits

  • Improved energy efficiency due to low forward voltage drop
  • Increased system reliability with high surge current handling
  • Reduced switching losses for high-frequency applications
  • Enhanced thermal performance due to high junction temperature rating
  • Environmentally friendly construction
  • Simplified PCB layout with compact package

Additional Details

The DE5L60U-7061 typically has a maximum repetitive peak reverse voltage (Vrrm) of 60V and a maximum average forward rectified current (If(AV)) of 5A. The forward voltage drop (Vf) is typically around 0.5V at the rated forward current. It comes in a specific package, like a DO-214AC (SMA) package or similar, optimized for surface mounting and thermal dissipation. It's crucial to consult the official datasheet from Shindengen for specific electrical characteristics, thermal resistance, and application notes to ensure proper implementation. This diode is designed to operate within a specified temperature range, and exceeding these limits can affect its performance and reliability. The '7061' suffix may refer to specific packaging or electrical characteristic variants; consult the datasheet for clarification. Material composition adheres to industry standards for lead-free and RoHS compliance.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
AVX Corp/Kyocera Corp
Lowest to $0.9794
Chilisin
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.1360

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess