EN
  • EN
  • DE
  • IT

MAX1993ETG+TG069

Part No MAX1993ETG+TG069
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702404-MAX1993ETG+TG069
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1993ETG+TG069 CAD Model

Description

The MAX1993ETG+TG069 from Maxim Integrated is a high-performance, step-down controller designed for precision voltage regulation in a variety of applications. This advanced power management IC is specifically engineered to meet the stringent requirements of high-density power systems where efficiency and reliability are paramount.

With its integrated features and robust design, the MAX1993ETG+TG069 provides a compact and efficient solution for converting a higher voltage input to a lower voltage output. The device operates over a wide input voltage range and is capable of delivering output currents with excellent load and line regulation. This makes it ideal for powering sensitive electronic devices such as microprocessors, FPGAs, and other digital ICs that require a stable and precise power supply.

Key Features:

  • Wide Input Voltage Range: The device is designed to accommodate a broad range of input voltages, making it versatile for various power supply configurations.
  • High-Efficiency Operation: The MAX1993ETG+TG069 is optimized for high efficiency, which is critical for reducing power loss and managing thermal performance in space-constrained applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, ensuring compatibility with a wide array of electronic components.
  • Protection Features: The device includes several protection mechanisms such as over-temperature, over-current, and under-voltage lockout, enhancing the overall reliability and longevity of the power system.
  • Compact Package: The MAX1993ETG+TG069 comes in a small, thermally enhanced 24-pin Thin QFN package, which is ideal for space-constrained applications.

Whether you're designing power supplies for servers, networking equipment, or portable devices, the MAX1993ETG+TG069 offers a powerful combination of efficiency, precision, and reliability. Maxim Integrated's commitment to quality ensures that this step-down controller stands out as a superior choice for your power management needs.

For detailed specifications, application notes, and evaluation kits, visit Maxim Integrated's official website or contact your local distributor to learn more about the MAX1993ETG+TG069 and how it can be integrated into your next project.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4927 $59.3759
41+ $2.8656 $117.4896
63+ $2.7766 $174.9258
86+ $2.6865 $231.0390
112+ $2.5976 $290.9312
149+ $2.3285 $346.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess