EN
  • EN
  • DE

BAV70/T3

Part No BAV70/T3
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.5 pF
Case / Package SOT-23
Current Rating 215 mA
Element Configuration Common Cathode
Lead Free Lead Free
Max Operating Temperature 150 °C
Max Reverse Leakage Current 500 nA
Max Surge Current 4 A
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape and Reel
Peak Non-Repetitive Surge Current 4 A
Radiation Hardening No
Recovery Time 4 ns
RoHS Compliant
Voltage Rating (DC) 85 V
Win Source Part Number 1124044-BAV70/T3
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV70/T3 CAD Model

Description

The BAV70/T3 is a high-speed switching diode that offers excellent performance in a compact SOT-23 package. Manufactured by NXP, a leader in the semiconductor industry, this product is designed to meet the rigorous demands of modern electronic circuits. Its dual series configuration makes it ideal for applications requiring high-speed switching and general-purpose use in high-frequency circuits.

Key Features

  • Package Type: The BAV70/T3 comes in a small SOT-23 surface-mount package, which is suitable for high-density PCB designs.
  • High-Speed Switching: With its fast switching speed, this diode is perfect for high-speed applications, ensuring minimal signal delay.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, making it ideal for power-sensitive circuits.
  • Dual Diode Configuration: The dual diode design provides design flexibility, allowing usage in a variety of circuit configurations.

Applications

The BAV70/T3 is versatile and can be used in a range of applications, including:

  • High-speed switching in digital circuits
  • Logic level conversion
  • Protection circuits
  • Voltage clamping
  • Signal demultiplexing

Electrical Specifications

The BAV70/T3 offers a robust set of electrical characteristics that make it a reliable choice for your circuit designs:

  • Reverse Voltage: 70V
  • Forward Continuous Current: 200mA
  • Power Dissipation: 250mW
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

NXP is committed to delivering high-quality products. The BAV70/T3 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Ordering Information

For purchasing the BAV70/T3 high-speed switching diode, please refer to the part number "BAV70/T3" when placing an order with NXP or authorized distributors. Ensure to review the datasheet for detailed specifications and application notes to fully harness the capabilities of this component in your designs.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Raltron Electronics Corporation
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Comchip Technology
Lowest to $0.0497
AVX Corp/Kyocera Corp
Lowest to $0.0335

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,619 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess