EN
  • EN
  • DE
  • IT

C0603C100J5GAC9733

Part No C0603C100J5GAC9733
Manufacturer Kemet
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136603-C0603C100J5GAC9733
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0603C100J5GAC9733 CAD Model

Description

The C0603C100J5GAC9733 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. MLCCs are ubiquitous passive components utilized in a wide array of electronic circuits. Kemet is a well-respected manufacturer known for producing high-quality capacitors with consistent performance.

Applications

  • Decoupling Capacitors: Provides local charge storage to mitigate voltage fluctuations on power rails, ensuring stable operation of integrated circuits.
  • Bypass Capacitors: Shunts high-frequency noise to ground, preventing interference from affecting sensitive circuitry.
  • Filtering Circuits: Used in low-pass, high-pass, and band-pass filters to selectively attenuate unwanted frequencies.
  • Timing Circuits: Employed in oscillators and timing circuits to establish precise time intervals.
  • Energy Storage: Temporarily stores electrical energy for use in pulsed power applications.

Features

  • Small Form Factor: The 0603 case size (0.06 inch x 0.03 inch) allows for high-density circuit board designs.
  • Stable Capacitance: Exhibits minimal change in capacitance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Reduces power losses and improves the efficiency of circuits.
  • High Reliability: Ceramic construction ensures robust performance and long operational life.
  • RoHS Compliant: Compliant with environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved Circuit Stability: Provides a stable power supply and reduces noise, leading to more reliable circuit operation.
  • Reduced Power Consumption: Low ESR minimizes energy losses, improving the efficiency of electronic devices.
  • Space Savings: Small size allows for integration into densely populated circuit boards, reducing overall system size.
  • Extended Lifespan: High reliability ensures long-term performance and reduces the risk of component failure.
  • Environmental Compliance: RoHS compliance demonstrates commitment to environmentally responsible manufacturing practices.

Additional Details

The C0603C100J5GAC9733 has a capacitance value of 10pF (10 picofarads). The 'J' indicates a ±5% capacitance tolerance. The '5G' usually denotes a voltage rating of 50V. The dielectric material is typically a C0G (NP0) type, known for its excellent stability over temperature. MLCCs are non-polarized, simplifying assembly. Care should be taken during soldering to avoid thermal shock, which can damage the capacitor. The datasheet provides detailed information on soldering profiles, voltage derating, and other critical parameters. Always consult the datasheet to ensure proper application and avoid exceeding maximum ratings. This capacitor is suitable for high-frequency applications due to its low ESR and stable capacitance characteristics.

You May Also Be Interested in

Chilisin
Need more? Email Us
UTC
Lowest to $0.3269
Cherry Semiconductor Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Broadcom Limited
Contact for details
Need more? Email Us
Conexant Systems
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess