EN
  • EN
  • DE

2SK2189

Part No 2SK2189
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) MTO-3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17761-2SK2189
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2189
Introduction Date March 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2189 CAD Model

Description

Overview of 2SK2189

The 2SK2189 MOSFET is an optimal solution for engineers looking for a highly reliable N-channel device suitable for various demanding scenarios. It provides the reliability needed for systems where consistent power delivery and quick response times are paramount.

Key Features and Benefits

  • Fast Switching Response: Enhances efficiency in time-critical applications, ensuring minimal latency.
  • High Power Density: Allows accommodation of higher power loads relative to size, ensuring compact yet potent circuit designs.
  • Thermal Efficiency: Promotes consistent operation under thermal stress, ideal for continuous duty cycles.
  • Enhanced Control Capabilities: Supports precise electronic control, vital for complex applications.

Applications

  • Automotive Electronic Systems
  • Robotics
  • Power Converters
  • High-Frequency RF Amplifiers
  • Uninterruptible Power Supplies (UPS)

Additional Details

The 2SK2189, available from multiple suppliers due to no manufacturer limitation, stands out for its adaptability in modern and sophisticated technological solutions. Ideal for space-constrained applications where high power delivery is needed, this MOSFET aids in crafting advanced systems that answer modern-day electronic challenges, particularly in mobility and sustainable power solutions, effectively supporting the transition to advanced, efficient energy use paradigms.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
Lowest to $0.2132
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess