EN
  • EN
  • DE

PMBF4393,215

Part No PMBF4393,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 5mA @ 20V
Voltage - Cutoff (VGS off) @ Id 500mV @ 1nA
Max Input Capacitance 14pF @ 20V
Resistance - RDS(On) 100 Ohm
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 125104-PMBF4393,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBF4393,215 CAD Model

Description

The NXP PMBF4393,215 is a high-performance Junction Field Effect Transistor (JFET) offering excellent characteristics for a wide range of applications. This device is designed for low-power consumption, making it ideal for battery-operated and portable devices where energy efficiency is critical.

Key Features

  • High Input Impedance: The PMBF4393,215 JFET features a high input impedance, which minimizes the loading effect on preceding stages of a circuit and ensures a high degree of isolation between the input and output.
  • Low Noise: With its low-noise characteristics, this JFET is suitable for audio amplifiers, pre-amplification circuits, and other sensitive applications where signal integrity is paramount.
  • Low Leakage Current: It exhibits low leakage current, contributing to the stability of the circuit and reducing power consumption over time.
  • High Gain: This component is designed to provide high gain, which can be beneficial in amplification stages to boost signal levels without significant distortion.
  • Fast Switching: The PMBF4393,215 is capable of fast switching speeds, which is advantageous in digital circuits and high-frequency applications.

Applications

The versatility of the NXP PMBF4393,215 JFET makes it suitable for a vast array of applications, including:

  • Impedance buffering in sensors and instrumentation
  • Low-noise audio amplification
  • Analog switches and choppers
  • Voltage controlled resistors
  • Oscillators and waveform generators

Specifications

The PMBF4393,215 JFET comes in a TO-92 package, which is widely used and easy to handle in various types of electronic assemblies. It operates over a broad temperature range, ensuring reliability in diverse operating environments. Its specifications include a continuous drain current and a gate-source cutoff voltage that enables precise control over the operation of the transistor.

Conclusion

Whether you're designing an audio amplifier, working on sensor interfacing, or developing a high-frequency circuit, the NXP PMBF4393,215 JFET is a reliable and efficient choice that offers excellent electrical characteristics and performance. Its combination of high input impedance, low noise, and fast switching capabilities make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention