EN
  • EN
  • DE

2SK2188

Part No 2SK2188
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 500V 10A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17760-2SK2188
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2188
Introduction Date March 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2188 CAD Model

Description

Overview of 2SK2188

The 2SK2188 is an N-channel MOSFET designed for high-reliability operations across diverse electronic settings. Its architecture supports enhanced performance in load-switching applications, making it a favorite for developers needing reliable, high-speed transistors.

Key Features and Benefits

  • Superior Switching Performance: Ensures quick transition times, vital for high-frequency applications.
  • Robust Load Handling: Facilitates stable performance under variable load conditions.
  • High Temperature Endurance: Capable of operating efficiently across extended temperature ranges, ensuring reliability in varied environmental conditions.
  • Minimal Power Loss: Promotes energy efficiency by reducing unnecessary power losses.

Applications

  • Industrial Motor Drives
  • Power Distribution Units
  • HVAC Systems
  • Embedded System Power Management
  • Renewable Energy Systems

Additional Details

Without constraints to a specific manufacturer, the 2SK2188 guarantees wide applicability and ease of acquisition, thus offering project designers extensive flexibility in sourcing. The device is particularly noted for its compatibility with state-of-the-art control systems, providing a reliable foundation for complex circuit architectures. Its efficient power handling characteristics are vital for systems prioritizing low energy consumption without compromising on performance.

You May Also Be Interested in

ON Semiconductor
JFET
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention