Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LINbus, SCI, SPI
Peripherals POR, PWM
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S908
Other Names 2156-S908EY16AE0CFJER,NXPNXPS908EY16AE0CFJER,935310561528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1264245-S908EY16AE0CFJER
Ultra Librarian 3D Model Ultra Librarian S908EY16AE0CFJER CAD Model

Description

The NXP S908EY16AE0CFJER is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications. It is part of NXP's S08 family of microcontrollers, which are known for their reliability and high performance. This particular model is tailored for automotive and industrial applications where precision and durability are paramount.

Key Features:

  • CPU: 8-bit S08 central processing unit, ensuring efficient handling of tasks with a maximum CPU frequency of 20 MHz.
  • Memory: Comes with 16KB of flash memory, providing ample space for complex programs and routines. It also includes 512 Bytes of RAM for smooth operation and data processing.
  • Robust I/O Options: Equipped with multiple input/output options, including digital I/O pins and analog-to-digital converters (ADCs), offering great flexibility in interfacing with other components.
  • On-Chip Peripherals: Features a range of on-chip peripherals such as timers, serial communication interfaces, and more, to enhance functionality without the need for additional components.
  • Temperature Range: Capable of operating within an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Power Efficiency: Designed to be power-efficient, which is critical for applications that require battery operation or energy-saving modes.
  • Packaging: Available in a 16-Pin SOIC package, which is ideal for space-constrained applications while still providing ease of integration into various designs.

Applications:

The S908EY16AE0CFJER is engineered to meet the demands of a variety of applications. Its robust feature set makes it particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart sensors and actuators
  • Home appliances
  • Consumer electronics

With its blend of performance, memory capacity, and peripheral integration, the NXP S908EY16AE0CFJER microcontroller is an excellent choice for designers looking to develop sophisticated and reliable products in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention