EN
  • EN
  • DE

SN74ALS174

Part No SN74ALS174
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253721-SN74ALS174
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS174 CAD Model

Description

The SN74ALS174 device from Texas Instruments is a high-performance integrated circuit that features six edge-triggered, D-type flip-flops with clear functionality. Designed to operate in a wide range of computing and logic systems, this component is essential for applications requiring the storage or transfer of binary information.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Function: Standard
  • Trigger Type: Positive Edge
  • Clear Type: Asynchronous
  • Propagation Delay Time: Typical 15ns at 5V, 25°C
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: PDIP, SOIC, SOP, and other options

Product Description

The SN74ALS174 is tailored for high-speed, reliable performance in digital systems. Each flip-flop has independent data, clock, and clear inputs, with Q outputs. The clear input has an asynchronous function that resets all flip-flops when activated, ensuring that the flip-flops are initialized properly during power-up or upon command. The positive-edge-triggered clock input allows for the synchronization of multiple flip-flops within a system.

With a typical propagation delay of only 15ns and a wide operating voltage range, the SN74ALS174 is optimized for fast and efficient performance in a variety of digital applications. The device is available in multiple package types, including PDIP, SOIC, and SOP, providing flexibility for different PCB layouts and assembly processes.

Applications

The SN74ALS174 is suitable for a broad range of applications, such as:

  • Shift registers
  • Storage registers
  • Counters and dividers
  • Control circuits
  • Memory storage and transfer devices

Whether you're designing a complex digital system or looking for a reliable flip-flop for your circuit, the SN74ALS174 from Texas Instruments stands out as a robust and versatile choice.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess