EN
  • EN
  • DE

WFF5N60

Part No WFF5N60
Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Catalog Electronic Wholesale
Description Silicon N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Win Source Part Number 1280327-WFF5N60
Manufacturer Homepage www.winsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WFF5N60 CAD Model

Description

The WFF5N60 is a 600V N-channel MOSFET manufactured by Shenzhen Winsemi Microelectronics Co., Ltd. This MOSFET is designed for high-voltage, high-speed switching applications such as power supplies, motor control, and lighting ballasts. It features a low on-resistance (RDS(on)), fast switching speed, and high avalanche energy capability, making it suitable for efficient and reliable power conversion systems.

Applications:

  • Switching Power Supplies: Used as a switching element in AC-DC and DC-DC power supplies.
  • Motor Control: Employed in motor control circuits for efficient power control.
  • Lighting Ballasts: Utilized in electronic ballasts for fluorescent and LED lighting systems.
  • Power Factor Correction (PFC): Integrated into PFC circuits to improve power factor and reduce harmonic distortion.
  • Inverters: Used in inverter circuits for converting DC power to AC power.

Features:

  • High Voltage Rating: 600V drain-source voltage rating for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Avalanche Energy: Withstands high avalanche energy during inductive switching.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • Improved Efficiency: Low on-resistance reduces conduction losses, resulting in higher efficiency.
  • Enhanced Reliability: High voltage rating and avalanche energy capability ensure reliable performance.
  • Simplified Thermal Management: Low power dissipation simplifies thermal management requirements.
  • Compact Solution: Available in various package options to suit different application needs.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, improving overall system performance.

Additional Details:

The WFF5N60 typically features a drain current rating of 5A and is available in package types such as TO-220, TO-251, and TO-252. Detailed electrical characteristics, such as on-resistance, gate charge, and thermal resistance, can be found in the device's datasheet. It is crucial to consult the datasheet for proper application and design considerations. Appropriate gate drive circuitry and thermal management techniques are important for maximizing the performance and reliability of the WFF5N60 in its target applications. This component provides a cost-effective solution for power electronics designers.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess