EN
  • EN
  • DE

HC-2510-10A

Part No HC-2510-10A
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Terminals - Wire to Board Connectors
Description Connector Header 10 position 2.54mm Pitch 4A Through Hole -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 10P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Pitch 2.54mm
Number of PINs Per Row 10
Contact Plating Tin
Current Rating 4A
Voltage Rating (Max) 250V
X-Length of Bottom Edge on Board (Spacing Line) 25.4mm
Pin Structure 1x10P
Ultra Librarian 3D Model Ultra Librarian HC-2510-10A CAD Model

Description

02CZ6.8-Y

The 02CZ6.8-Y is a versatile and reliable electronic component, designed to meet diverse application needs with precision and efficiency. This component is ideal for projects that require stable voltage regulation, making it a popular choice among engineers and hobbyists alike.

Features and Benefits:

  • High-precision voltage regulation ensures consistent output performance.
  • Compact design allows for easy integration into various circuit designs.
  • Robust build quality ensures long-term reliability and durability.

Applications and Projects:

  • Power supply circuits
  • Voltage regulation modules
  • Automotive electronics
  • Consumer electronics projects

Additional Details: Manufactured to meet rigorous quality standards, the 02CZ6.8-Y component promises excellent performance in both commercial and personal electronic applications. Its compatibility with a broad range of electronic devices makes it a staple in many project kits.

You May Also Be Interested in

Megastar
Connector Header 6 position 3mm Pitch 5A Right Angle -25℃~+85℃
Lowest to $0.1819
XKB Connection
Connector Header 8 position 2.54mm Pitch 3A Through Hole
Lowest to $0.4632
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 2 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0357
DEALON Precision Industry Co., Ltd
Connector Header 8 position 2mm Pitch Surface Mount,Vertical
Lowest to $0.2175
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 10 position 2.54mm Pitch 4A Through Hole -25℃~+85℃
Lowest to $0.1223
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 8 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.1495
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 2 position 1.25mm Pitch 1A Right Angle -25℃~+85℃
Lowest to $0.0443
DEALON Precision Industry Co., Ltd
Connector Header 3 position 1.25mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.0279
Joint Tech Electronic
Connector Header 7 position 1.25mm Pitch
Lowest to $0.3211

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1223 $50.1430
1,000+ $0.1004 $100.4000
1,545+ $0.0972 $150.1740
2,130+ $0.0941 $200.4330
2,750+ $0.0910 $250.2500
3,680+ $0.0816 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess