EN
  • EN
  • DE

1.25-3PWB

Part No 1.25-3PWB
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Terminals - Wire to Board Connectors
Description Connector Header 3 position 1.25mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=1.25mm,Surface Mount,Right Angle
Reference Series PicoBlade(MX 1.25)
Contact Material Brass
Color Beige
Flame Retardant Rating UL94V-0
Number of Rows 1
Supplementary Features Auxiliary Solder Pin
Mounting Type Surface Mount, Right Angle
Number of Pins 3P
Operating Temperature -25℃~+85℃
Plastic Material LCP
Pitch 1.25mm
Number of PINs Per Row 3
Contact Plating Tin
Current Rating 1A
Voltage Rating (Max) 125V
Pin Structure 1x3P
Ultra Librarian 3D Model Ultra Librarian 1.25-3PWB CAD Model

Description

Product Overview

The 16051220 stands out with its excellent efficiency and adaptability, making it an essential component for both simple and complex electronic assemblies.

Features and Benefits

  • Exceptional thermal management capabilities
  • High-speed data processing suitable for advanced applications
  • Wide operating temperature range for various environments

Applications

This component is ideal for:

  • Automotive electronics
  • Medical devices
  • Telecommunications equipment
  • Renewable energy systems

With its enhanced features, the 16051220 is crafted to meet the demands of cutting-edge technology and innovation.

You May Also Be Interested in

Phoenix Contact
TERM BLOCK 8POS 45DEG 3.5MM PCB
Lowest to $1.2438
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $3.7836
Wurth Electronics Inc
5.08 MM TERMINAL BLOCK, HORIZONT
Lowest to $3.2015
TE Connectivity
CONN TERM WTB 13.5-17AWG TIN
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5717
WAGO Corporation
PCB TERMINAL BLOCK; LOCKING SLID
Lowest to $3.9437
On Shore Technology Inc.
TERM BLK 4POS SIDE ENT 3.5MM PCB
Lowest to $1.4553
Phoenix Contact
TERM BLOCK 4POS 25DEG 3.5MM PCB
Lowest to $2.4739
Phoenix Contact
TERM BLOCK 1POS SIDE ENTRY PCB
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,795+ $0.0279 $50.0805
4,370+ $0.0229 $100.0730
6,760+ $0.0222 $150.0720
9,305+ $0.0215 $200.0575
12,020+ $0.0208 $250.0160
16,130+ $0.0186 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess