EN
  • EN
  • DE

X9556WV-08-N0V01

Part No X9556WV-08-N0V01
Manufacturer XKB Connection
Catalog Terminals - Wire to Board Connectors
Description Connector Header 8 position 2.54mm Pitch 3A Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Contact Material Brass
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Number of Pins 8P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Pitch 2.54mm
Number of PINs Per Row 8
Current Rating 3A
Contact Plating Tin
Voltage Rating (Max) 250V
Pin Structure 1x8P
Ultra Librarian 3D Model Ultra Librarian X9556WV-08-N0V01 CAD Model

Description

Product Overview

The 0402HS-7N5EJTS is a state-of-the-art surface mount chip inductor, designed for efficiency in diverse electronics applications. Its 0402 package is perfect for miniaturized technologies.

Features and Benefits

  • Robust design to withstand thermal and mechanical stress.
  • High Q-factor enables superior performance in RF circuits.
  • Reduced DC resistance for lower power loss.
  • Consistent performance across a wide frequency range.

Applications and Projects

  • High-speed data communication modules.
  • Automotive electronic systems.
  • Advanced wireless communication devices.
  • Broadband networking equipment.

This component offers precision and reliability, ideal for advanced electronics applications.

You May Also Be Interested in

Zhejiang Chuangdu Electronic Technology Co., Ltd.
Connector Header 2 position 2mm Pitch 2A Through Hole -25℃~+85℃
Lowest to $0.0235
Zhejiang Hongxing Electrical Co., Ltd
Connector Header 4 position 2.5mm Pitch Through Hole
Lowest to $0.0247
Shenzhen Xunda Technology Co., Ltd.
Connector Header 14 position 2.54mm Pitch 3A Right Angle -25℃~+85℃
Lowest to $0.1025
Joint Tech Electronic
Connector Header 7 position 1.25mm Pitch
Lowest to $0.3211
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 2 position 1.25mm Pitch 1A Right Angle -25℃~+85℃
Lowest to $0.0443
XKB Connection
Connector Header 2 position 2.54mm Pitch 3A Through Hole
Lowest to $0.0264
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 8 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.1495
Xiamen Xin Yi Precision Electronics Co., Ltd.
Connector Header 2 position 3.96mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0375
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4632 $50.9520
265+ $0.3801 $100.7265
410+ $0.3682 $150.9620
565+ $0.3563 $201.3095
730+ $0.3444 $251.4120
975+ $0.3088 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess