EN
  • EN
  • DE

A1250WV-07P

Part No A1250WV-07P
Manufacturer Joint Tech Electronic
Catalog Terminals - Wire to Board Connectors
Description Connector Header 7 position 1.25mm Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=1.25mm
Contact Material Phosphor Bronze
Flame Retardant Rating UL94V-0
Number of Rows 1
Mounting Type Through Hole
Operating Temperature -25℃~+85℃
Number of Pins 7P
Plastic Material LCP
Pitch 1.25mm
Number of PINs Per Row 7
Current Rating 1A
Contact Plating Tin
X-Length of Bottom Edge on Board (Spacing Line) 10.5mm
Voltage Rating (Max) 500V
Pin Structure 1x7P
Ultra Librarian 3D Model Ultra Librarian A1250WV-07P CAD Model

You May Also Be Interested in

WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $0.2620
Phoenix Contact
TERM BLK 4POS TOP ENT 5.08MM PCB
Lowest to $2.9105
Phoenix Contact
TERM BLOCK 8POS 45DEG 3.5MM PCB
Lowest to $1.2438
On Shore Technology Inc.
TERM BLK 4POS SIDE ENT 3.5MM PCB
Lowest to $1.4553
WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
Lowest to $2.7621
TE Connectivity
CONN TERM WTB 17-20AWG BRASS
Need more? Email Us
Phoenix Contact
TERM BLK 4POS TOP ENTRY 5MM PCB
Lowest to $1.7463
TE Connectivity
CONN TERM WTB 13.5-17AWG TIN
Need more? Email Us
Wurth Electronics Inc
2.54 MM TERMINAL BLOCK, VERTICAL
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3211 $51.3760
380+ $0.2635 $100.1300
590+ $0.2553 $150.6270
810+ $0.2470 $200.0700
1,050+ $0.2388 $250.7400
1,405+ $0.2141 $300.8105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess