EN
  • EN
  • DE

L200HY-8PS

Part No L200HY-8PS
Manufacturer DEALON Precision Industry Co., Ltd
Catalog Terminals - Wire to Board Connectors
Description Connector Header 8 position 2mm Pitch Surface Mount,Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=2mm
Number of Rows 1
Mounting Type Surface Mount,Vertical
Operating Temperature -25℃~+105℃
Number of Pins 8P
Color Beige
Pitch 2mm
Number of PINs Per Row 8
Current Rating 2A
Voltage Rating (Max) 250V
X-Length of Bottom Edge on Board (Spacing Line) 20mm
Pin Structure 1x8P
Ultra Librarian 3D Model Ultra Librarian L200HY-8PS CAD Model

Description

02CZ4.3-Y - Zener Diode

The 02CZ4.3-Y is a reliable Zener diode designed for voltage regulation in electronic circuits. This component is ideal for preventing voltage fluctuations, ensuring the stability of your project. With a 4.3V Zener voltage, it is perfect for a range of voltage stabilization applications.

  • Voltage Regulation Circuits
  • Power Supplies
  • Voltage Reference Designs

Features and Benefits:

  • 4.3V Zener Voltage - Ideal for precise voltage regulation.
  • Low Power Consumption - Efficiently manages energy in the circuit.
  • High Stability and Reliability - Ensures long-term performance.

The 02CZ4.3-Y is a versatile component for engineers looking to enhance the stability of their electronic designs. This diode is especially useful in environments where voltage fluctuation can compromise the performance of sensitive components.

You May Also Be Interested in

Wurth Electronics Inc
3.81 MM TERMINAL BLOCK, HORIZONT
Lowest to $1.1642
Wurth Electronics Inc
5.08 MM TERMINAL BLOCK, HORIZONT
Lowest to $3.2015
JST Sales America Inc.
SIN CONTACT
Lowest to $0.0195
Phoenix Contact
TERM BLK 2POS TOP ENTRY 5MM PCB
Lowest to $0.7933
Wurth Electronics Inc
2.54 MM TERMINAL BLOCK, VERTICAL
Lowest to $3.4926
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5717
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $0.2620
WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
Lowest to $2.7621
WAGO Corporation
STACKABLE PCB TERMINAL BLOCK; 2.
Lowest to $0.2474

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2175 $50.0250
565+ $0.1785 $100.8525
870+ $0.1729 $150.4230
1,200+ $0.1673 $200.7600
1,550+ $0.1618 $250.7900
2,070+ $0.1450 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess