EN
  • EN
  • DE

ZX-MX3.0-2-3PWZ

Part No ZX-MX3.0-2-3PWZ
Manufacturer Megastar
Catalog Terminals - Wire to Board Connectors
Description Connector Header 6 position 3mm Pitch 5A Right Angle -25℃~+85℃
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,Right Angle,P=3mm
Reference Series Micro-Fit(MX 3.0)
Contact Material Copper Alloy
Color Black
Flame Retardant Rating UL94V-0
Number of Rows 2
Supplementary Features Harpoon Contact (Plastic)
Mounting Type Right Angle
Number of Pins 6P
Operating Temperature -25℃~+85℃
Plastic Material PA66
Number of PINs Per Row 3
Pitch 3mm
Contact Plating Tin
Current Rating 5A
X-Length of Bottom Edge on Board (Spacing Line) 12mm
Voltage Rating (Max) 600V
Row Spacing 3mm
Pin Structure 2x3P
Ultra Librarian 3D Model Ultra Librarian ZX-MX3.0-2-3PWZ CAD Model

Description

Product Description for 0430001.NR

The 0430001.NR is a high-performance fuse designed for versatile use in a wide range of electronic applications. Its compact and robust design ensures reliable protection for electrical circuits.

Applications

  • Consumer Electronics
  • Lighting Systems
  • Automotive Electronics
  • Industrial Machinery
  • Telecommunications Equipment

Features and Benefits

  • High breaking capacity ensures longevity and safety.
  • Compact size for easy integration into various projects.
  • Reliable performance under diverse environmental conditions.
  • Compatible with a wide range of system designs.

Additional Details

With its excellent thermal and electrical conductivity, the 0430001.NR stands out as a reliable choice for safeguarding your electrical systems against overloads and short circuits.

You May Also Be Interested in

Phoenix Contact
TERM BLOCK 2POS 25DEG 3.5MM PCB
Lowest to $1.3389
Phoenix Contact
TERM BLOCK 8POS 45DEG 3.5MM PCB
Lowest to $1.2438
WAGO Corporation
PCB TERMINAL BLOCK; LEVER; 4 MM;
Lowest to $2.7621
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $3.7836
Phoenix Contact
TERM BLK 4POS SIDE ENTRY 5MM PCB
Need more? Email Us
On Shore Technology Inc.
TERM BLK 4POS SIDE ENT 3.5MM PCB
Lowest to $1.4553
Phoenix Contact
TERM BLK 4POS TOP ENTRY 5MM PCB
Lowest to $1.7463
Phoenix Contact
TERM BLK 4POS TOP ENT 5.08MM PCB
Lowest to $2.9105
Phoenix Contact
TERM BLOCK 1POS TOP ENTRY PCB
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1819 $50.0225
675+ $0.1492 $100.7100
1,040+ $0.1446 $150.3840
1,430+ $0.1399 $200.0570
1,850+ $0.1352 $250.1200
2,475+ $0.1213 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess