EN
  • EN
  • DE

S201S05M

Part No S201S05M
Manufacturer Sharp Microelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089785-S201S05M
Categories OEM Parts( S )
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S201S05M CAD Model

Description

The S201S05M is a solid state relay (SSR) manufactured by Sharp Microelectronics. Solid state relays are semiconductor devices that function as electronic switches, offering advantages over traditional electromechanical relays, such as faster switching speeds, longer lifespan, and quieter operation. The S201S05M is designed for various applications requiring reliable and efficient switching of AC loads.

Applications

  • Industrial Automation: Used in industrial control systems for switching motors, heaters, and other AC-powered equipment.
  • Home Appliances: Found in appliances like washing machines, refrigerators, and ovens for controlling heating elements and motors.
  • Lighting Control: Employed in lighting systems for dimming and switching lights.
  • HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for controlling compressors, fans, and heating elements.
  • Security Systems: Used in security systems for switching alarms, lights, and other security devices.

Features

  • Zero-Cross Switching: Switches the AC load at the zero-crossing point to minimize electrical noise and inrush current.
  • Optical Isolation: Provides electrical isolation between the control circuit and the load circuit, enhancing safety and preventing interference.
  • High Surge Capability: Capable of withstanding high inrush currents, making it suitable for driving inductive loads.
  • Compact Size: Small form factor allows for easy integration into various circuit designs.
  • Long Lifespan: Offers a significantly longer lifespan compared to electromechanical relays due to the absence of moving parts.

Benefits

  • Reduced Electrical Noise: Zero-cross switching minimizes electrical noise and electromagnetic interference (EMI).
  • Enhanced Safety: Optical isolation provides a high degree of safety by isolating the control circuit from the load circuit.
  • Increased Reliability: Solid-state design offers higher reliability and longer lifespan compared to electromechanical relays.
  • Faster Switching Speed: Enables faster switching speeds compared to electromechanical relays, improving system responsiveness.
  • Quiet Operation: Operates silently without the clicking sound associated with electromechanical relays.

Additional Details

The S201S05M typically comes in a through-hole package for easy mounting on PCBs. It requires a low DC control voltage to activate the switching function. Proper heat sinking may be necessary depending on the load current and ambient temperature to ensure optimal performance and prevent overheating. The specific voltage and current ratings should be carefully considered when selecting this SSR for a particular application.

Refer to the manufacturer's datasheet for detailed specifications, including input voltage range, load voltage range, load current rating, and isolation voltage. Proper application and adherence to the recommended operating conditions will ensure reliable and efficient performance of the S201S05M.

You May Also Be Interested in

Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess