EN
  • EN
  • DE

S101S05M

Part No S101S05M
Manufacturer Sharp Microelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089531-S101S05M
Categories OEM Parts( S )
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S101S05M CAD Model

Description

The S101S05M is a solid state relay (SSR) manufactured by Sharp Microelectronics. Solid state relays are semiconductor devices that function as electromechanical relays but without moving parts, offering advantages such as faster switching speeds, longer lifespan, and reduced electromagnetic interference.

Applications

  • Industrial automation
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Lighting control
  • Motor control
  • Security systems

Features

  • Solid state switching for high reliability
  • Optical isolation between input and output
  • Low input current
  • High surge capability
  • Compact size

Benefits

  • Extended lifespan compared to electromechanical relays
  • Faster switching speeds for improved system performance
  • Reduced electromagnetic interference for cleaner signals
  • Lower power consumption
  • Increased safety and reliability

The S101S05M SSR utilizes optical isolation to provide electrical isolation between the input (control) and output (load) circuits. This isolation protects the control circuitry from voltage spikes and noise on the load side. The low input current requirement allows for direct connection to logic-level control signals. Its high surge capability enables it to withstand transient overloads without damage. The compact size makes it suitable for use in space-constrained applications.

Technical Specifications (Typical):

  • Load Voltage: 75-264VAC
  • Load Current: 1A
  • Isolation Voltage: 2500Vrms
  • Input Voltage: 4.5 - 5.5 VDC

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess