EN
  • EN
  • DE

STC15W404S35ILQFP44

Part No STC15W404S35ILQFP44
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096774-STC15W404S35ILQFP44
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC15W404S35ILQFP44 CAD Model

Description

STC15W404S35ILQFP44 Microcontroller

The STC15W404S35ILQFP44 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require efficient control and processing capabilities. This MCU is based on an enhanced 8051 core, offering a significant upgrade over the traditional 8051 microcontrollers in terms of speed and functionality.

One of the key features of the STC15W404S35ILQFP44 is its operating frequency, which can reach up to 35MHz. This high clock speed enables the MCU to handle complex tasks and processes more quickly, making it ideal for time-sensitive applications. The device comes in a compact 44-pin LQFP (Low-profile Quad Flat Package) that provides a space-saving solution while still offering ample I/O options for interfacing with other components.

The MCU integrates 4KB of RAM and 16KB of flash memory, providing sufficient space for storing code and data. The flash memory is also ISP (In-System Programmable) and IAP (In-Application Programmable), allowing for firmware updates and application changes without the need for external programming devices, which simplifies the development process and enhances the product's adaptability in the field.

Additional features of the STC15W404S35ILQFP44 include a wide range of peripherals such as multiple 16-bit timers/counters, a full-duplex UART (Universal Asynchronous Receiver/Transmitter) for serial communication, and multiple PWM (Pulse Width Modulation) channels for precise control over motors and other actuators. The MCU also supports a variety of power-saving modes, which is crucial for battery-operated devices where power efficiency is a priority.

The MCU's robust set of built-in functions, combined with its power efficiency and programming flexibility, makes the STC15W404S35ILQFP44 an excellent choice for designers and engineers looking to develop sophisticated embedded systems. Whether it's for industrial controls, consumer electronics, or IoT (Internet of Things) gadgets, this MCU from STMicroelectronics provides a reliable and versatile platform for innovation and product development.

Overall, the STC15W404S35ILQFP44 is a testament to STMicroelectronics' commitment to delivering advanced microcontroller solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Lowest to $0.0428
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Shikues
Lowest to $0.0318

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8640 $51.8400
145+ $0.7090 $102.8050
220+ $0.6868 $151.0960
305+ $0.6647 $202.7335
390+ $0.6425 $250.5750
525+ $0.5760 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,827 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess