EN
  • EN
  • DE

SRK2001A

Part No SRK2001A
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC-DC LLC RES 10SSOP  /  Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tube
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 4.5V ~ 32V
Current - Supply 35 mA
Temperature Range - Operating -25°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Base Product Number SRK2001
Other Names SRK2001A,497-18639
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253040-SRK2001A
Ultra Librarian 3D Model Ultra Librarian SRK2001A CAD Model

Description

The SRK2001A from STMicroelectronics is an advanced synchronous rectification (SR) controller optimized for LLC resonant converters and designed to drive MOSFETs in zero voltage switching (ZVS) conditions. This innovative controller enhances power supply efficiency, particularly beneficial for applications such as server and desktop power supplies, adapters, and flat-panel television power systems.

Key Features

  • Adaptive Turn-Off Logic: The SRK2001A intelligently adjusts the MOSFET turn-off timing based on the demagnetization detection, ensuring optimal body diode conduction time and minimizing losses.
  • High-Voltage Capability: With a Vcc range from 4.5V to 32V, the SRK2001A can easily handle the high-voltage environments typical of server and telecom power supplies.
  • Integrated Protections: The device includes a range of protection features, such as under-voltage lockout (UVLO) and over-current protection, to safeguard the power supply system.
  • Minimal External Components: Thanks to its internal circuitry, the SRK2001A requires only a few external components, simplifying design and reducing overall system cost.
  • High Efficiency: By replacing the Schottky diode with a MOSFET in the synchronous rectification topology, the SRK2001A significantly reduces the power dissipation, leading to higher overall efficiency.
  • Easy Implementation: The controller's compact SO-8 package allows for easy implementation into existing designs without the need for significant layout changes.

Applications

The SRK2001A is versatile and can be utilized in a variety of power conversion applications. Its high efficiency and adaptive control make it an ideal choice for:

  • Server and Telecom Power Supplies
  • Desktop Power Supplies
  • Adapters for Notebooks and Consumer Electronics
  • Flat-Panel Television and Monitor Power Supplies

Overall, the SRK2001A synchronous rectification controller is a high-performance solution from STMicroelectronics that offers designers a cost-effective way to improve the efficiency of their power supply systems. Its advanced features and protections ensure reliable operation, making it a smart choice for next-generation power conversion designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2480 $52.4800
24+ $4.3060 $103.3440
36+ $4.1715 $150.1740
50+ $4.0369 $201.8450
65+ $3.9023 $253.6495
86+ $3.4987 $300.8882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,550 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess